Capital Lighting, Inc. 511-PN Sconces-Single Candle 342606

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 20.50 Extension: 10.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 5 Product Name: One Light Wall Sconce UPC: 806134132040 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 20.50 Extension: 10.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 5 Product Name: One Light Wall Sconce UPC: 806134132040 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
511-PN Sconces-Single Candle - 342606 - Capital Lighting, Inc.
Columbus, OH, USA
511-PN Sconces-Single Candle
342606
511-PN Sconces-Single Candle 342606
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 20.50 Extension: 10.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 5 Product Name: One Light Wall Sconce UPC: 806134132040 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 20.50
Extension: 10.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Nickel
Weight: 5
Product Name: One Light Wall Sconce
UPC: 806134132040
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342606
Product Name 511-PN Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details