Capital Lighting, Inc. 541-OB Sconces-Single Candle 342601

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.00 Extension: 6.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Old Bronze Weight: 6 Product Name: One Light Wall Sconce UPC: 806134117863 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.00 Extension: 6.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Old Bronze Weight: 6 Product Name: One Light Wall Sconce UPC: 806134117863 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
541-OB Sconces-Single Candle - 342601 - Capital Lighting, Inc.
Columbus, OH, USA
541-OB Sconces-Single Candle
342601
541-OB Sconces-Single Candle 342601
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.00 Extension: 6.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Old Bronze Weight: 6 Product Name: One Light Wall Sconce UPC: 806134117863 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 15.00
Extension: 6.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Old Bronze
Weight: 6
Product Name: One Light Wall Sconce
UPC: 806134117863
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342601
Product Name 541-OB Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details