Capital Lighting, Inc. 541-PN Sconces-Single Candle 342600

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.00 Extension: 6.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 6 Product Name: One Light Wall Sconce UPC: 806134117870 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.00 Extension: 6.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 6 Product Name: One Light Wall Sconce UPC: 806134117870 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
541-PN Sconces-Single Candle - 342600 - Capital Lighting, Inc.
Columbus, OH, USA
541-PN Sconces-Single Candle
342600
541-PN Sconces-Single Candle 342600
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.00 Extension: 6.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 6 Product Name: One Light Wall Sconce UPC: 806134117870 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 15.00
Extension: 6.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Nickel
Weight: 6
Product Name: One Light Wall Sconce
UPC: 806134117870
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342600
Product Name 541-PN Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details