Capital Lighting, Inc. L398-VB Lamps-Table Lamps 342495

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 33.00 Length 33.00 Bulb Finish: Vintage Brass Product Name: Portable Table Lamp UPC: 806134140410 Category: Portable Table Lamp Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 33.00 Length 33.00 Bulb Finish: Vintage Brass Product Name: Portable Table Lamp UPC: 806134140410 Category: Portable Table Lamp Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
L398-VB Lamps-Table Lamps - 342495 - Capital Lighting, Inc.
Columbus, OH, USA
L398-VB Lamps-Table Lamps
342495
L398-VB Lamps-Table Lamps 342495
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 33.00 Length 33.00 Bulb Finish: Vintage Brass Product Name: Portable Table Lamp UPC: 806134140410 Category: Portable Table Lamp Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 33.00
Length 33.00
Bulb
Finish: Vintage Brass
Product Name: Portable Table Lamp
UPC: 806134140410
Category: Portable Table Lamp
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342495
Product Name L398-VB Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details