Capital Lighting, Inc. L398-OB Lamps-Table Lamps 342492

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 33.00 Length 33.00 Bulb Finish: Old Bronze Product Name: Portable Table Lamp UPC: 806134140403 Category: Portable Table Lamp Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 33.00 Length 33.00 Bulb Finish: Old Bronze Product Name: Portable Table Lamp UPC: 806134140403 Category: Portable Table Lamp Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
L398-OB Lamps-Table Lamps - 342492 - Capital Lighting, Inc.
Columbus, OH, USA
L398-OB Lamps-Table Lamps
342492
L398-OB Lamps-Table Lamps 342492
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 33.00 Length 33.00 Bulb Finish: Old Bronze Product Name: Portable Table Lamp UPC: 806134140403 Category: Portable Table Lamp Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 33.00
Length 33.00
Bulb
Finish: Old Bronze
Product Name: Portable Table Lamp
UPC: 806134140403
Category: Portable Table Lamp
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342492
Product Name L398-OB Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details