Capital Lighting, Inc. L398-AS Lamps-Table Lamps 342490

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 33.00 Length 33.00 Bulb Finish: Aged Silver Product Name: Portable Table Lamp UPC: 806134140397 Category: Portable Table Lamp Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 33.00 Length 33.00 Bulb Finish: Aged Silver Product Name: Portable Table Lamp UPC: 806134140397 Category: Portable Table Lamp Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
L398-AS Lamps-Table Lamps - 342490 - Capital Lighting, Inc.
Columbus, OH, USA
L398-AS Lamps-Table Lamps
342490
L398-AS Lamps-Table Lamps 342490
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 33.00 Length 33.00 Bulb Finish: Aged Silver Product Name: Portable Table Lamp UPC: 806134140397 Category: Portable Table Lamp Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 33.00
Length 33.00
Bulb
Finish: Aged Silver
Product Name: Portable Table Lamp
UPC: 806134140397
Category: Portable Table Lamp
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342490
Product Name L398-AS Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details