PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 30.00
Length 30.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Polished Nickel
Product Name: Nine Light Chandelier
UPC: 806134138684
Category: Chandelier
Shipped Via: Ups
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 342487 |
| Product Name | 1419-PN Mid. Chandeliers-Candle |
| Application | Residential |