Capital Lighting, Inc. 1432-PN Mid. Chandeliers-Candle 342481

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 17.75 Length 17.75 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Polished Nickel Weight: 33 Product Name: Eight Light Chandelier UPC: 806134128807 Category: Chandelier Shipped Via: Truck Only
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 17.75 Length 17.75 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Polished Nickel Weight: 33 Product Name: Eight Light Chandelier UPC: 806134128807 Category: Chandelier Shipped Via: Truck Only

Suppliers

Company
Product
Description
Supplier Links
1432-PN Mid. Chandeliers-Candle - 342481 - Capital Lighting, Inc.
Columbus, OH, USA
1432-PN Mid. Chandeliers-Candle
342481
1432-PN Mid. Chandeliers-Candle 342481
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 17.75 Length 17.75 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Polished Nickel Weight: 33 Product Name: Eight Light Chandelier UPC: 806134128807 Category: Chandelier Shipped Via: Truck Only

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 17.75
Length 17.75
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Polished Nickel
Weight: 33
Product Name: Eight Light Chandelier
UPC: 806134128807
Category: Chandelier
Shipped Via: Truck Only

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342481
Product Name 1432-PN Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details