Capital Lighting, Inc. L435-AS Lamps-Floor Lamps 342477

Description
PRODUCT DETAILS / SPECS Height: 56.00 Extension: 19 Bulb Finish: Aged Silver Product Name: Portable Floor Lamp UPC: 806134140465 Category: Portable Floor Lamp Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Height: 56.00 Extension: 19 Bulb Finish: Aged Silver Product Name: Portable Floor Lamp UPC: 806134140465 Category: Portable Floor Lamp Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
L435-AS Lamps-Floor Lamps - 342477 - Capital Lighting, Inc.
Columbus, OH, USA
L435-AS Lamps-Floor Lamps
342477
L435-AS Lamps-Floor Lamps 342477
PRODUCT DETAILS / SPECS Height: 56.00 Extension: 19 Bulb Finish: Aged Silver Product Name: Portable Floor Lamp UPC: 806134140465 Category: Portable Floor Lamp Shipped Via: Ups

PRODUCT DETAILS / SPECS
Height: 56.00
Extension: 19
Bulb
Finish: Aged Silver
Product Name: Portable Floor Lamp
UPC: 806134140465
Category: Portable Floor Lamp
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342477
Product Name L435-AS Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details