Capital Lighting, Inc. L435-VB Lamps-Floor Lamps 342473

Description
PRODUCT DETAILS / SPECS Height: 56.00 Extension: 19 Bulb Finish: Vintage Brass Product Name: Portable Floor Lamp UPC: 806134140496 Category: Portable Floor Lamp Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Height: 56.00 Extension: 19 Bulb Finish: Vintage Brass Product Name: Portable Floor Lamp UPC: 806134140496 Category: Portable Floor Lamp Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
L435-VB Lamps-Floor Lamps - 342473 - Capital Lighting, Inc.
Columbus, OH, USA
L435-VB Lamps-Floor Lamps
342473
L435-VB Lamps-Floor Lamps 342473
PRODUCT DETAILS / SPECS Height: 56.00 Extension: 19 Bulb Finish: Vintage Brass Product Name: Portable Floor Lamp UPC: 806134140496 Category: Portable Floor Lamp Shipped Via: Ups

PRODUCT DETAILS / SPECS
Height: 56.00
Extension: 19
Bulb
Finish: Vintage Brass
Product Name: Portable Floor Lamp
UPC: 806134140496
Category: Portable Floor Lamp
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342473
Product Name L435-VB Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details