Capital Lighting, Inc. L476-VB Lamps-Table Lamps 342472

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 35.25 Bulb Finish: Vintage Brass Product Name: Portable Table Lamp UPC: 806134140526 Category: Portable Table Lamp Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 35.25 Bulb Finish: Vintage Brass Product Name: Portable Table Lamp UPC: 806134140526 Category: Portable Table Lamp Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
L476-VB Lamps-Table Lamps - 342472 - Capital Lighting, Inc.
Columbus, OH, USA
L476-VB Lamps-Table Lamps
342472
L476-VB Lamps-Table Lamps 342472
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 35.25 Bulb Finish: Vintage Brass Product Name: Portable Table Lamp UPC: 806134140526 Category: Portable Table Lamp Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 23.75
Height: 35.25
Bulb
Finish: Vintage Brass
Product Name: Portable Table Lamp
UPC: 806134140526
Category: Portable Table Lamp
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342472
Product Name L476-VB Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details