Capital Lighting, Inc. L227-PN Lamps-Table Lamps 342468

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 27.75 Bulb Finish: Polished Nickel Product Name: Portable Table Lamp UPC: 806134138240 Category: Portable Table Lamp Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 27.75 Bulb Finish: Polished Nickel Product Name: Portable Table Lamp UPC: 806134138240 Category: Portable Table Lamp Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
L227-PN Lamps-Table Lamps - 342468 - Capital Lighting, Inc.
Columbus, OH, USA
L227-PN Lamps-Table Lamps
342468
L227-PN Lamps-Table Lamps 342468
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 27.75 Bulb Finish: Polished Nickel Product Name: Portable Table Lamp UPC: 806134138240 Category: Portable Table Lamp Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 27.75
Bulb
Finish: Polished Nickel
Product Name: Portable Table Lamp
UPC: 806134138240
Category: Portable Table Lamp
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342468
Product Name L227-PN Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details