Capital Lighting, Inc. L243-AGB Lamps-Table Lamps 342466

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 22.00 Bulb Finish: Aged Brass Product Name: Portable Table Lamp UPC: 806134140298 Category: Portable Table Lamp Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 22.00 Bulb Finish: Aged Brass Product Name: Portable Table Lamp UPC: 806134140298 Category: Portable Table Lamp Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
L243-AGB Lamps-Table Lamps - 342466 - Capital Lighting, Inc.
Columbus, OH, USA
L243-AGB Lamps-Table Lamps
342466
L243-AGB Lamps-Table Lamps 342466
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 22.00 Bulb Finish: Aged Brass Product Name: Portable Table Lamp UPC: 806134140298 Category: Portable Table Lamp Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 22.00
Bulb
Finish: Aged Brass
Product Name: Portable Table Lamp
UPC: 806134140298
Category: Portable Table Lamp
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342466
Product Name L243-AGB Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details