Capital Lighting, Inc. 1412-OB Sconces-Double Candle 342458

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 14.00 Extension: 7.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Bronze Product Name: Two Light Wall Sconce UPC: 806134138769 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 14.00 Extension: 7.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Bronze Product Name: Two Light Wall Sconce UPC: 806134138769 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1412-OB Sconces-Double Candle - 342458 - Capital Lighting, Inc.
Columbus, OH, USA
1412-OB Sconces-Double Candle
342458
1412-OB Sconces-Double Candle 342458
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 14.00 Extension: 7.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Bronze Product Name: Two Light Wall Sconce UPC: 806134138769 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 14.00
Extension: 7.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Old Bronze
Product Name: Two Light Wall Sconce
UPC: 806134138769
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342458
Product Name 1412-OB Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details