Capital Lighting, Inc. 1271-OB Sconces-Single Glass 342451

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.25 Extension: 9.5 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Old Bronze Weight: 3 Product Name: One Light Bath And Vanity Fixture UPC: 806134001919 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.25 Extension: 9.5 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Old Bronze Weight: 3 Product Name: One Light Bath And Vanity Fixture UPC: 806134001919 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1271-OB Sconces-Single Glass - 342451 - Capital Lighting, Inc.
Columbus, OH, USA
1271-OB Sconces-Single Glass
342451
1271-OB Sconces-Single Glass 342451
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.25 Extension: 9.5 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Old Bronze Weight: 3 Product Name: One Light Bath And Vanity Fixture UPC: 806134001919 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 9.25
Extension: 9.5
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Old Bronze
Weight: 3
Product Name: One Light Bath And Vanity Fixture
UPC: 806134001919
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342451
Product Name 1271-OB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details