Capital Lighting, Inc. L526-OB Lamps-Swing Arm-Floor 342444

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 55.75 Extension: 22 Bulb Finish: Old Bronze Product Name: Portable Floor Lamp UPC: 806134138318 Category: Portable Floor Lamp Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 55.75 Extension: 22 Bulb Finish: Old Bronze Product Name: Portable Floor Lamp UPC: 806134138318 Category: Portable Floor Lamp Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
L526-OB Lamps-Swing Arm-Floor - 342444 - Capital Lighting, Inc.
Columbus, OH, USA
L526-OB Lamps-Swing Arm-Floor
342444
L526-OB Lamps-Swing Arm-Floor 342444
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 55.75 Extension: 22 Bulb Finish: Old Bronze Product Name: Portable Floor Lamp UPC: 806134138318 Category: Portable Floor Lamp Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 55.75
Extension: 22
Bulb
Finish: Old Bronze
Product Name: Portable Floor Lamp
UPC: 806134138318
Category: Portable Floor Lamp
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342444
Product Name L526-OB Lamps-Swing Arm-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details