Capital Lighting, Inc. L526-VB Lamps-Swing Arm-Floor 342443

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 55.75 Extension: 22 Bulb Finish: Vintage Brass Product Name: Portable Floor Lamp UPC: 806134138332 Category: Portable Floor Lamp Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 55.75 Extension: 22 Bulb Finish: Vintage Brass Product Name: Portable Floor Lamp UPC: 806134138332 Category: Portable Floor Lamp Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
L526-VB Lamps-Swing Arm-Floor - 342443 - Capital Lighting, Inc.
Columbus, OH, USA
L526-VB Lamps-Swing Arm-Floor
342443
L526-VB Lamps-Swing Arm-Floor 342443
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 55.75 Extension: 22 Bulb Finish: Vintage Brass Product Name: Portable Floor Lamp UPC: 806134138332 Category: Portable Floor Lamp Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 55.75
Extension: 22
Bulb
Finish: Vintage Brass
Product Name: Portable Floor Lamp
UPC: 806134138332
Category: Portable Floor Lamp
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342443
Product Name L526-VB Lamps-Swing Arm-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details