Capital Lighting, Inc. L603-AS Lamps-Table Lamps 342442

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 27.50 Extension: 16.25 Bulb Finish: Aged Silver Product Name: Portable Table Lamp UPC: 806134140588 Category: Portable Table Lamp Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 27.50 Extension: 16.25 Bulb Finish: Aged Silver Product Name: Portable Table Lamp UPC: 806134140588 Category: Portable Table Lamp Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
L603-AS Lamps-Table Lamps - 342442 - Capital Lighting, Inc.
Columbus, OH, USA
L603-AS Lamps-Table Lamps
342442
L603-AS Lamps-Table Lamps 342442
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 27.50 Extension: 16.25 Bulb Finish: Aged Silver Product Name: Portable Table Lamp UPC: 806134140588 Category: Portable Table Lamp Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 27.50
Extension: 16.25
Bulb
Finish: Aged Silver
Product Name: Portable Table Lamp
UPC: 806134140588
Category: Portable Table Lamp
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342442
Product Name L603-AS Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details