Capital Lighting, Inc. 7731-AGB Lamps-Swing Arm-Wall 342430

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 25.25 Extension: 22 Bulb Finish: Aged Brass Product Name: Wall Sconce UPC: 806134139711 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 25.25 Extension: 22 Bulb Finish: Aged Brass Product Name: Wall Sconce UPC: 806134139711 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
7731-AGB Lamps-Swing Arm-Wall - 342430 - Capital Lighting, Inc.
Columbus, OH, USA
7731-AGB Lamps-Swing Arm-Wall
342430
7731-AGB Lamps-Swing Arm-Wall 342430
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 25.25 Extension: 22 Bulb Finish: Aged Brass Product Name: Wall Sconce UPC: 806134139711 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 25.25
Extension: 22
Bulb
Finish: Aged Brass
Product Name: Wall Sconce
UPC: 806134139711
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342430
Product Name 7731-AGB Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details