PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 20.75
Extension: 8.75
Bulb
Finish: Polished Nickel
Product Name: Wall Sconce
UPC: 806134139926
Category: Wall Sconce
Shipped Via: Ups
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 342428 |
| Product Name | 112-PN Sconces-Double Candle |
| Application | Residential |