Capital Lighting, Inc. L703-AS Lamps-Table Lamps 342419

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 28.50 Extension: 18 Bulb Finish: Aged Silver Product Name: Portable Table Lamp UPC: 806134138349 Category: Portable Table Lamp Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 28.50 Extension: 18 Bulb Finish: Aged Silver Product Name: Portable Table Lamp UPC: 806134138349 Category: Portable Table Lamp Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
L703-AS Lamps-Table Lamps - 342419 - Capital Lighting, Inc.
Columbus, OH, USA
L703-AS Lamps-Table Lamps
342419
L703-AS Lamps-Table Lamps 342419
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 28.50 Extension: 18 Bulb Finish: Aged Silver Product Name: Portable Table Lamp UPC: 806134138349 Category: Portable Table Lamp Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 28.50
Extension: 18
Bulb
Finish: Aged Silver
Product Name: Portable Table Lamp
UPC: 806134138349
Category: Portable Table Lamp
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342419
Product Name L703-AS Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details