Capital Lighting, Inc. L746-AGB Lamps-Table Lamps 342412

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.00 Bulb Finish: Aged Brass Product Name: Portable Table Lamp UPC: 806134140687 Category: Portable Table Lamp Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.00 Bulb Finish: Aged Brass Product Name: Portable Table Lamp UPC: 806134140687 Category: Portable Table Lamp Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
L746-AGB Lamps-Table Lamps - 342412 - Capital Lighting, Inc.
Columbus, OH, USA
L746-AGB Lamps-Table Lamps
342412
L746-AGB Lamps-Table Lamps 342412
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.00 Bulb Finish: Aged Brass Product Name: Portable Table Lamp UPC: 806134140687 Category: Portable Table Lamp Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 30.00
Bulb
Finish: Aged Brass
Product Name: Portable Table Lamp
UPC: 806134140687
Category: Portable Table Lamp
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342412
Product Name L746-AGB Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details