Capital Lighting, Inc. 709-SN Flush Mounts-Drum Shades 342397

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 4.75 Length 4.75 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 7 Product Name: One Light Flush Mount UPC: 806134106386 Category: Flush Mount Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 4.75 Length 4.75 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 7 Product Name: One Light Flush Mount UPC: 806134106386 Category: Flush Mount Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
709-SN Flush Mounts-Drum Shades - 342397 - Capital Lighting, Inc.
Columbus, OH, USA
709-SN Flush Mounts-Drum Shades
342397
709-SN Flush Mounts-Drum Shades 342397
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 4.75 Length 4.75 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 7 Product Name: One Light Flush Mount UPC: 806134106386 Category: Flush Mount Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 4.75
Length 4.75
Bulb
Type: A-19
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 7
Product Name: One Light Flush Mount
UPC: 806134106386
Category: Flush Mount
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342397
Product Name 709-SN Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Bulkhead Lights - 2869538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details