Capital Lighting, Inc. 742-HN Sconces-Double Candle 342395

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 22.00 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Historic Nickel Weight: 9 Product Name: Two Light Wall Sconce UPC: 806134117948 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 22.00 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Historic Nickel Weight: 9 Product Name: Two Light Wall Sconce UPC: 806134117948 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
742-HN Sconces-Double Candle - 342395 - Capital Lighting, Inc.
Columbus, OH, USA
742-HN Sconces-Double Candle
342395
742-HN Sconces-Double Candle 342395
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 22.00 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Historic Nickel Weight: 9 Product Name: Two Light Wall Sconce UPC: 806134117948 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 22.00
Extension: 5.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Historic Nickel
Weight: 9
Product Name: Two Light Wall Sconce
UPC: 806134117948
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342395
Product Name 742-HN Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details