Capital Lighting, Inc. 726-PN Mid. Chandeliers-Glass Up 342391

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 21.50 Length 21.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Nickel Weight: 25 Product Name: Six Light Chandelier UPC: 806134131708 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 21.50 Length 21.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Nickel Weight: 25 Product Name: Six Light Chandelier UPC: 806134131708 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
726-PN Mid. Chandeliers-Glass Up - 342391 - Capital Lighting, Inc.
Columbus, OH, USA
726-PN Mid. Chandeliers-Glass Up
342391
726-PN Mid. Chandeliers-Glass Up 342391
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 21.50 Length 21.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Nickel Weight: 25 Product Name: Six Light Chandelier UPC: 806134131708 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 21.50
Length 21.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Polished Nickel
Weight: 25
Product Name: Six Light Chandelier
UPC: 806134131708
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342391
Product Name 726-PN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details