Capital Lighting, Inc. 3102-OB-R08 Mini Pendants-Cable 342388

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 13.00 Length 13.00 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Old Bronze Weight: 4 Product Name: One Light Pendant UPC: 806134016227 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 13.00 Length 13.00 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Old Bronze Weight: 4 Product Name: One Light Pendant UPC: 806134016227 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3102-OB-R08 Mini Pendants-Cable - 342388 - Capital Lighting, Inc.
Columbus, OH, USA
3102-OB-R08 Mini Pendants-Cable
342388
3102-OB-R08 Mini Pendants-Cable 342388
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 13.00 Length 13.00 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Old Bronze Weight: 4 Product Name: One Light Pendant UPC: 806134016227 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 13.00
Length 13.00
Bulb
Type: A-19
Qty: 1
Wattage: 75
Finish: Old Bronze
Weight: 4
Product Name: One Light Pendant
UPC: 806134016227
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342388
Product Name 3102-OB-R08 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details