Capital Lighting, Inc. 821-AGB Sconces-Single Glass 342372

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.25 Extension: 4.5 Bulb Type: T-8 Qty: 1 Wattage: 75 Finish: Aged Brass Weight: 6 Product Name: One Light Bath And Vanity Fixture UPC: 806134128388 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.25 Extension: 4.5 Bulb Type: T-8 Qty: 1 Wattage: 75 Finish: Aged Brass Weight: 6 Product Name: One Light Bath And Vanity Fixture UPC: 806134128388 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
821-AGB Sconces-Single Glass - 342372 - Capital Lighting, Inc.
Columbus, OH, USA
821-AGB Sconces-Single Glass
342372
821-AGB Sconces-Single Glass 342372
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.25 Extension: 4.5 Bulb Type: T-8 Qty: 1 Wattage: 75 Finish: Aged Brass Weight: 6 Product Name: One Light Bath And Vanity Fixture UPC: 806134128388 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 15.25
Extension: 4.5
Bulb
Type: T-8
Qty: 1
Wattage: 75
Finish: Aged Brass
Weight: 6
Product Name: One Light Bath And Vanity Fixture
UPC: 806134128388
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342372
Product Name 821-AGB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details