Capital Lighting, Inc. 812-OB Sconces-Double Candle 342370

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.50 Extension: 4.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Bronze Weight: 1 Product Name: Two Light Wall Sconce UPC: 806134132194 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.50 Extension: 4.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Bronze Weight: 1 Product Name: Two Light Wall Sconce UPC: 806134132194 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
812-OB Sconces-Double Candle - 342370 - Capital Lighting, Inc.
Columbus, OH, USA
812-OB Sconces-Double Candle
342370
812-OB Sconces-Double Candle 342370
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.50 Extension: 4.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Bronze Weight: 1 Product Name: Two Light Wall Sconce UPC: 806134132194 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 11.50
Extension: 4.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Old Bronze
Weight: 1
Product Name: Two Light Wall Sconce
UPC: 806134132194
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342370
Product Name 812-OB Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details