PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 75.50
Length 75.50
Bulb
Type: A-19
Qty: 5
Wattage: 60
Finish: Polished Nickel
Weight: 24
Product Name: Five Light Pendant
UPC: 806134042332
Category: Pendant
Shipped Via: Ups
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 342363 |
| Product Name | 902-PN Pendants-Drum Shade |
| Application | Residential |