Capital Lighting, Inc. 972-AGB Bathroom Fixtures-Two Lights 342362

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.13 Height: 18.50 Extension: 6 Bulb Type: T10F Qty: 2 Wattage: 60 Finish: Aged Brass Weight: 10 Product Name: Two Light Bath And Vanity Fixture UPC: 806134131852 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.13 Height: 18.50 Extension: 6 Bulb Type: T10F Qty: 2 Wattage: 60 Finish: Aged Brass Weight: 10 Product Name: Two Light Bath And Vanity Fixture UPC: 806134131852 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
972-AGB Bathroom Fixtures-Two Lights - 342362 - Capital Lighting, Inc.
Columbus, OH, USA
972-AGB Bathroom Fixtures-Two Lights
342362
972-AGB Bathroom Fixtures-Two Lights 342362
PRODUCT DETAILS / SPECS Width/Dia: 3.13 Height: 18.50 Extension: 6 Bulb Type: T10F Qty: 2 Wattage: 60 Finish: Aged Brass Weight: 10 Product Name: Two Light Bath And Vanity Fixture UPC: 806134131852 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 3.13
Height: 18.50
Extension: 6
Bulb
Type: T10F
Qty: 2
Wattage: 60
Finish: Aged Brass
Weight: 10
Product Name: Two Light Bath And Vanity Fixture
UPC: 806134131852
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342362
Product Name 972-AGB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details