PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 15.75
Extension: 12.5
Bulb
Finish: Aged Silver
Product Name: Wall Sconce
UPC: 806134139780
Category: Wall Sconce
Shipped Via: Ups
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 342361 |
| Product Name | 910-AS Sconces-Single Candle |
| Application | Residential |