Capital Lighting, Inc. 872-PN Bathroom Fixtures-Two Lights 342340

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 9.00 Extension: 9 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Polished Nickel Weight: 7 Product Name: Two Light Bath And Vanity Fixture UPC: 806134127053 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 9.00 Extension: 9 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Polished Nickel Weight: 7 Product Name: Two Light Bath And Vanity Fixture UPC: 806134127053 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
872-PN Bathroom Fixtures-Two Lights - 342340 - Capital Lighting, Inc.
Columbus, OH, USA
872-PN Bathroom Fixtures-Two Lights
342340
872-PN Bathroom Fixtures-Two Lights 342340
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 9.00 Extension: 9 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Polished Nickel Weight: 7 Product Name: Two Light Bath And Vanity Fixture UPC: 806134127053 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 9.00
Extension: 9
Bulb
Type: A-19
Qty: 2
Wattage: 100
Finish: Polished Nickel
Weight: 7
Product Name: Two Light Bath And Vanity Fixture
UPC: 806134127053
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342340
Product Name 872-PN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details