Capital Lighting, Inc. 981-PN Sconces-Other 342339

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.25 Extension: 7 Bulb Finish: Polished Nickel Product Name: Wall Sconce UPC: 806134139940 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.25 Extension: 7 Bulb Finish: Polished Nickel Product Name: Wall Sconce UPC: 806134139940 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
981-PN Sconces-Other - 342339 - Capital Lighting, Inc.
Columbus, OH, USA
981-PN Sconces-Other
342339
981-PN Sconces-Other 342339
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.25 Extension: 7 Bulb Finish: Polished Nickel Product Name: Wall Sconce UPC: 806134139940 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 12.25
Extension: 7
Bulb
Finish: Polished Nickel
Product Name: Wall Sconce
UPC: 806134139940
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342339
Product Name 981-PN Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details