Capital Lighting, Inc. 982-PN Sconces-Double Glass 342337

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 12.25 Extension: 6.5 Bulb Finish: Polished Nickel Product Name: Wall Sconce UPC: 806134139964 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 12.25 Extension: 6.5 Bulb Finish: Polished Nickel Product Name: Wall Sconce UPC: 806134139964 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
982-PN Sconces-Double Glass - 342337 - Capital Lighting, Inc.
Columbus, OH, USA
982-PN Sconces-Double Glass
342337
982-PN Sconces-Double Glass 342337
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 12.25 Extension: 6.5 Bulb Finish: Polished Nickel Product Name: Wall Sconce UPC: 806134139964 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 12.25
Extension: 6.5
Bulb
Finish: Polished Nickel
Product Name: Wall Sconce
UPC: 806134139964
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342337
Product Name 982-PN Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details