Capital Lighting, Inc. 1712-AN Sconces-Double Candle 342333

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 19.25 Extension: 8.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Nickel Product Name: Two Light Wall Sconce UPC: 806134128449 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 19.25 Extension: 8.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Nickel Product Name: Two Light Wall Sconce UPC: 806134128449 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1712-AN Sconces-Double Candle - 342333 - Capital Lighting, Inc.
Columbus, OH, USA
1712-AN Sconces-Double Candle
342333
1712-AN Sconces-Double Candle 342333
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 19.25 Extension: 8.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Nickel Product Name: Two Light Wall Sconce UPC: 806134128449 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 14.75
Height: 19.25
Extension: 8.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Antique Nickel
Product Name: Two Light Wall Sconce
UPC: 806134128449
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342333
Product Name 1712-AN Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details