Capital Lighting, Inc. 2924-AGB Mid. Chandeliers-Drum Shades 342329

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 71.50 Length 71.50 Bulb Finish: Aged Brass Product Name: Chandelier UPC: 806134137748 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 71.50 Length 71.50 Bulb Finish: Aged Brass Product Name: Chandelier UPC: 806134137748 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2924-AGB Mid. Chandeliers-Drum Shades - 342329 - Capital Lighting, Inc.
Columbus, OH, USA
2924-AGB Mid. Chandeliers-Drum Shades
342329
2924-AGB Mid. Chandeliers-Drum Shades 342329
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 71.50 Length 71.50 Bulb Finish: Aged Brass Product Name: Chandelier UPC: 806134137748 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 71.50
Length 71.50
Bulb
Finish: Aged Brass
Product Name: Chandelier
UPC: 806134137748
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342329
Product Name 2924-AGB Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details