Capital Lighting, Inc. 2938-PN Island/Pool Table-4 Light + 342327

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 70.75 Length 70.75 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Polished Nickel Product Name: Ten Light Island Light UPC: 806134137779 Category: Island Light Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 70.75 Length 70.75 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Polished Nickel Product Name: Ten Light Island Light UPC: 806134137779 Category: Island Light Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2938-PN Island/Pool Table-4 Light + - 342327 - Capital Lighting, Inc.
Columbus, OH, USA
2938-PN Island/Pool Table-4 Light +
342327
2938-PN Island/Pool Table-4 Light + 342327
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 70.75 Length 70.75 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Polished Nickel Product Name: Ten Light Island Light UPC: 806134137779 Category: Island Light Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 70.75
Length 70.75
Bulb
Type: Candelabra
Qty: 10
Wattage: 60
Finish: Polished Nickel
Product Name: Ten Light Island Light
UPC: 806134137779
Category: Island Light
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342327
Product Name 2938-PN Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details