Capital Lighting, Inc. 3004-PN Semi-Flush Mts.-Candle 342326

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 14.50 Length 14.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 9 Product Name: Four Light Semi Flush UPC: 806134128111 Category: Semi Flush Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 14.50 Length 14.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 9 Product Name: Four Light Semi Flush UPC: 806134128111 Category: Semi Flush Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3004-PN Semi-Flush Mts.-Candle - 342326 - Capital Lighting, Inc.
Columbus, OH, USA
3004-PN Semi-Flush Mts.-Candle
342326
3004-PN Semi-Flush Mts.-Candle 342326
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 14.50 Length 14.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 9 Product Name: Four Light Semi Flush UPC: 806134128111 Category: Semi Flush Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 14.50
Length 14.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Polished Nickel
Weight: 9
Product Name: Four Light Semi Flush
UPC: 806134128111
Category: Semi Flush
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342326
Product Name 3004-PN Semi-Flush Mts.-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details