Capital Lighting, Inc. 3017-PN Mid. Chandeliers-Other 342322

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 33.50 Length 33.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 21 Product Name: Four Light Chandelier UPC: 806134128135 Category: Chandelier Shipped Via: Truck Only
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 33.50 Length 33.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 21 Product Name: Four Light Chandelier UPC: 806134128135 Category: Chandelier Shipped Via: Truck Only

Suppliers

Company
Product
Description
Supplier Links
3017-PN Mid. Chandeliers-Other - 342322 - Capital Lighting, Inc.
Columbus, OH, USA
3017-PN Mid. Chandeliers-Other
342322
3017-PN Mid. Chandeliers-Other 342322
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 33.50 Length 33.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 21 Product Name: Four Light Chandelier UPC: 806134128135 Category: Chandelier Shipped Via: Truck Only

PRODUCT DETAILS / SPECS
Width/Dia: 17.25
Height: 33.50
Length 33.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Polished Nickel
Weight: 21
Product Name: Four Light Chandelier
UPC: 806134128135
Category: Chandelier
Shipped Via: Truck Only

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342322
Product Name 3017-PN Mid. Chandeliers-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2306122 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details