Capital Lighting, Inc. 3009-PN Mid. Chandeliers-Drum Shades 342321

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 28.00 Length 28.00 Bulb Type: Candelabra Qty: 11 Wattage: 40 Finish: Polished Nickel Product Name: 11 Light Chandelier UPC: 806134137878 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 28.00 Length 28.00 Bulb Type: Candelabra Qty: 11 Wattage: 40 Finish: Polished Nickel Product Name: 11 Light Chandelier UPC: 806134137878 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3009-PN Mid. Chandeliers-Drum Shades - 342321 - Capital Lighting, Inc.
Columbus, OH, USA
3009-PN Mid. Chandeliers-Drum Shades
342321
3009-PN Mid. Chandeliers-Drum Shades 342321
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 28.00 Length 28.00 Bulb Type: Candelabra Qty: 11 Wattage: 40 Finish: Polished Nickel Product Name: 11 Light Chandelier UPC: 806134137878 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 28.00
Length 28.00
Bulb
Type: Candelabra
Qty: 11
Wattage: 40
Finish: Polished Nickel
Product Name: 11 Light Chandelier
UPC: 806134137878
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342321
Product Name 3009-PN Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details