Capital Lighting, Inc. 2320-AGB Pendants-Glass Down 342317

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 23.75 Length 23.75 Bulb Finish: Aged Brass Product Name: Pendant UPC: 806134139100 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 23.75 Length 23.75 Bulb Finish: Aged Brass Product Name: Pendant UPC: 806134139100 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2320-AGB Pendants-Glass Down - 342317 - Capital Lighting, Inc.
Columbus, OH, USA
2320-AGB Pendants-Glass Down
342317
2320-AGB Pendants-Glass Down 342317
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 23.75 Length 23.75 Bulb Finish: Aged Brass Product Name: Pendant UPC: 806134139100 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 23.75
Length 23.75
Bulb
Finish: Aged Brass
Product Name: Pendant
UPC: 806134139100
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342317
Product Name 2320-AGB Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details