Capital Lighting, Inc. 2412-PC Sconces-Double Glass 342309

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 15.50 Extension: 6 Bulb Finish: Polished Chrome Product Name: Wall Sconce UPC: 806134140908 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 15.50 Extension: 6 Bulb Finish: Polished Chrome Product Name: Wall Sconce UPC: 806134140908 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2412-PC Sconces-Double Glass - 342309 - Capital Lighting, Inc.
Columbus, OH, USA
2412-PC Sconces-Double Glass
342309
2412-PC Sconces-Double Glass 342309
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 15.50 Extension: 6 Bulb Finish: Polished Chrome Product Name: Wall Sconce UPC: 806134140908 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 15.50
Extension: 6
Bulb
Finish: Polished Chrome
Product Name: Wall Sconce
UPC: 806134140908
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342309
Product Name 2412-PC Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details