Capital Lighting, Inc. 2919-PN Mid. Chandeliers-Drum Shades 342308

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 70.75 Length 70.75 Bulb Finish: Polished Nickel Product Name: Chandelier UPC: 806134137731 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 70.75 Length 70.75 Bulb Finish: Polished Nickel Product Name: Chandelier UPC: 806134137731 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2919-PN Mid. Chandeliers-Drum Shades - 342308 - Capital Lighting, Inc.
Columbus, OH, USA
2919-PN Mid. Chandeliers-Drum Shades
342308
2919-PN Mid. Chandeliers-Drum Shades 342308
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 70.75 Length 70.75 Bulb Finish: Polished Nickel Product Name: Chandelier UPC: 806134137731 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 70.75
Length 70.75
Bulb
Finish: Polished Nickel
Product Name: Chandelier
UPC: 806134137731
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342308
Product Name 2919-PN Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details