Capital Lighting, Inc. 2910-AGB Sconces-Single Candle 342302

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 15.50 Extension: 6 Bulb Finish: Aged Brass Product Name: Wall Sconce UPC: 806134137687 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 15.50 Extension: 6 Bulb Finish: Aged Brass Product Name: Wall Sconce UPC: 806134137687 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2910-AGB Sconces-Single Candle - 342302 - Capital Lighting, Inc.
Columbus, OH, USA
2910-AGB Sconces-Single Candle
342302
2910-AGB Sconces-Single Candle 342302
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 15.50 Extension: 6 Bulb Finish: Aged Brass Product Name: Wall Sconce UPC: 806134137687 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 15.50
Extension: 6
Bulb
Finish: Aged Brass
Product Name: Wall Sconce
UPC: 806134137687
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342302
Product Name 2910-AGB Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details