Capital Lighting, Inc. 65063-1 Lamps-Floor Lamps 342299

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 69.00 Extension: 26 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Bellwether Copper Weight: 46 Product Name: One Light Floor Lamp UPC: 830335014768 Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 69.00 Extension: 26 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Bellwether Copper Weight: 46 Product Name: One Light Floor Lamp UPC: 830335014768 Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
65063-1 Lamps-Floor Lamps - 342299 - Capital Lighting, Inc.
Columbus, OH, USA
65063-1 Lamps-Floor Lamps
342299
65063-1 Lamps-Floor Lamps 342299
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 69.00 Extension: 26 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Bellwether Copper Weight: 46 Product Name: One Light Floor Lamp UPC: 830335014768 Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 69.00
Extension: 26
Bulb
Type: Fluorescent
Qty: 1
Wattage: 13
Finish: Bellwether Copper
Weight: 46
Product Name: One Light Floor Lamp
UPC: 830335014768
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342299
Product Name 65063-1 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details