Capital Lighting, Inc. 65090-1 Mini Pendants-Cable 342292

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 70.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Weight: 5 Product Name: One Light Pendant UPC: 830335014744 Category: Pendant Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 70.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Weight: 5 Product Name: One Light Pendant UPC: 830335014744 Category: Pendant Glass: White

Suppliers

Company
Product
Description
Supplier Links
65090-1 Mini Pendants-Cable - 342292 - Capital Lighting, Inc.
Columbus, OH, USA
65090-1 Mini Pendants-Cable
342292
65090-1 Mini Pendants-Cable 342292
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 70.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Weight: 5 Product Name: One Light Pendant UPC: 830335014744 Category: Pendant Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 70.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oiled Bronze
Weight: 5
Product Name: One Light Pendant
UPC: 830335014744
Category: Pendant
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342292
Product Name 65090-1 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details