Capital Lighting, Inc. 65121-1 Sconces-Metal 342275

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 14.00 Extension: 15 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Pewter Weight: 3 Product Name: One Light Sconce UPC: 830335014935 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 14.00 Extension: 15 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Pewter Weight: 3 Product Name: One Light Sconce UPC: 830335014935 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
65121-1 Sconces-Metal - 342275 - Capital Lighting, Inc.
Columbus, OH, USA
65121-1 Sconces-Metal
342275
65121-1 Sconces-Metal 342275
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 14.00 Extension: 15 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Pewter Weight: 3 Product Name: One Light Sconce UPC: 830335014935 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 14.00
Extension: 15
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aged Pewter
Weight: 3
Product Name: One Light Sconce
UPC: 830335014935
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342275
Product Name 65121-1 Sconces-Metal
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details