Capital Lighting, Inc. 65120-1 Sconces-Metal 342272

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Pewter Weight: 2 Product Name: One Light Sconce UPC: 830335014966 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Pewter Weight: 2 Product Name: One Light Sconce UPC: 830335014966 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
65120-1 Sconces-Metal - 342272 - Capital Lighting, Inc.
Columbus, OH, USA
65120-1 Sconces-Metal
342272
65120-1 Sconces-Metal 342272
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Pewter Weight: 2 Product Name: One Light Sconce UPC: 830335014966 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aged Pewter
Weight: 2
Product Name: One Light Sconce
UPC: 830335014966
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342272
Product Name 65120-1 Sconces-Metal
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details