Capital Lighting, Inc. 65136-3 Island/Pool Table-3 Light Bar 342269

Description
PRODUCT DETAILS / SPECS Height: 7.00 Length 7.00 Extension: 11 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bellwether Copper Weight: 8 Product Name: Three Light Pendant UPC: 830335014997 Category: Pendant
Description
PRODUCT DETAILS / SPECS Height: 7.00 Length 7.00 Extension: 11 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bellwether Copper Weight: 8 Product Name: Three Light Pendant UPC: 830335014997 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
65136-3 Island/Pool Table-3 Light Bar - 342269 - Capital Lighting, Inc.
Columbus, OH, USA
65136-3 Island/Pool Table-3 Light Bar
342269
65136-3 Island/Pool Table-3 Light Bar 342269
PRODUCT DETAILS / SPECS Height: 7.00 Length 7.00 Extension: 11 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bellwether Copper Weight: 8 Product Name: Three Light Pendant UPC: 830335014997 Category: Pendant

PRODUCT DETAILS / SPECS
Height: 7.00
Length 7.00
Extension: 11
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Bellwether Copper
Weight: 8
Product Name: Three Light Pendant
UPC: 830335014997
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342269
Product Name 65136-3 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details