Capital Lighting, Inc. 66199-6 Island/Pool Table-Drum Shades 342268

Description
PRODUCT DETAILS / SPECS Height: 22.00 Length 22.00 Extension: 19 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Vintage Rust Weight: 21 Product Name: Six Light Chandelier UPC: 830335015499 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Height: 22.00 Length 22.00 Extension: 19 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Vintage Rust Weight: 21 Product Name: Six Light Chandelier UPC: 830335015499 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
66199-6 Island/Pool Table-Drum Shades - 342268 - Capital Lighting, Inc.
Columbus, OH, USA
66199-6 Island/Pool Table-Drum Shades
342268
66199-6 Island/Pool Table-Drum Shades 342268
PRODUCT DETAILS / SPECS Height: 22.00 Length 22.00 Extension: 19 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Vintage Rust Weight: 21 Product Name: Six Light Chandelier UPC: 830335015499 Category: Chandelier

PRODUCT DETAILS / SPECS
Height: 22.00
Length 22.00
Extension: 19
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Vintage Rust
Weight: 21
Product Name: Six Light Chandelier
UPC: 830335015499
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342268
Product Name 66199-6 Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details